| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0000397 | 0000397 |
| Product Name | 11143 | 11143 |
| Base Type | 2-Pin | 2-Pin; G4 |
| Filament Type | C-6 | C-6 |
| Lamp Power | 20 watts | 20 watts |
| Rated Average Life | 2000 hours | 2000 hours |