0000378 -- 100PAR/H/FL25 120V
Bulbtronics, Inc.
100PAR/H/FL25 120V
0000378
Suppliers
100PAR/H/FL25 120V
0000378
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
0000378 |
|
Product Name
|
100PAR/H/FL25 120V |
|
Base Type
|
Medium; Medium Skirted
|
|
Filament Type
|
CC-8
|
|
Lamp Power
|
100 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
P13.5s
Rated Average Life
10 hours
Maximum Overall Length
1.22 inch (31 mm)
View Details
Konica Minolta Sensing Americas, Inc.
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Base Type
G4
Lamp Power
20 watts
Rated Average Life
2000 hours
View Details