| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0000125 | 0000125 |
| Product Name | 64258 | 64258 |
| Base Type | 2-Pin; G4 | 2-Pin |
| Filament Type | C-8 | C-8 |
| Lamp Power | 20 watts | 20 watts |
| Rated Average Life | 2000 hours | 2000 hours |