bulbs.com Fulham WorkHorse 6 Electronic Ballast, 277 Volt WH6-277-L

Description
Fulham Brand WorkHorse 6 Electronic Ballast, 277 Volt, with Leads. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH6-277-L Fluorescent Ballast Ignites: Circline: One 20W - 40W, Two 20W - 22W, 40W T5 Circline: One 22W - 40W, Two 22W - 40W T5 Linear: Three F4 - F6, F14 - F35. Four F4 - F35 T5 HO: One F39HO - F80 HO, Two F24HO - F54HO, Three F24HO - F39HO, Four F24HO T8 Linear: One F14, Two F13 - F15, F18, F30, F58 - F70, Two F13 - F70, Three F13 - F40, Four F15 - F17, F25, F32 T8HO: One F48HO - F72HO, Two F48HO - F60HO, Three F72HO T10 Linear: One F40, Two F40 T12 Linear: One F14, One F20 - F96, Two F14 - F96, Three F15, Four F15 T12HO: One F18HO - F96HO Twin: One 13W - 55W, Two 5W - 50W, Three 5W - 11W, Four 5W - 11W Flat Quad: One 18W - 36W, Two 18W - 36W Quad: One 26W, Two 10W, Two 18W - 26W, Three 10W - 18W, Four 10W - 13W Triple: One 28W - 38W, Two 10W - 38W, Three 10W - 21W, Four 10W - 16W 2-D: One 28W - 38W, Two 10W - 38W, Three 10W - 21W, Four 10W - 16W
Description
Fulham Brand WorkHorse 6 Electronic Ballast, 277 Volt, with Leads. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH6-277-L Fluorescent Ballast Ignites: Circline: One 20W - 40W, Two 20W - 22W, 40W T5 Circline: One 22W - 40W, Two 22W - 40W T5 Linear: Three F4 - F6, F14 - F35. Four F4 - F35 T5 HO: One F39HO - F80 HO, Two F24HO - F54HO, Three F24HO - F39HO, Four F24HO T8 Linear: One F14, Two F13 - F15, F18, F30, F58 - F70, Two F13 - F70, Three F13 - F40, Four F15 - F17, F25, F32 T8HO: One F48HO - F72HO, Two F48HO - F60HO, Three F72HO T10 Linear: One F40, Two F40 T12 Linear: One F14, One F20 - F96, Two F14 - F96, Three F15, Four F15 T12HO: One F18HO - F96HO Twin: One 13W - 55W, Two 5W - 50W, Three 5W - 11W, Four 5W - 11W Flat Quad: One 18W - 36W, Two 18W - 36W Quad: One 26W, Two 10W, Two 18W - 26W, Three 10W - 18W, Four 10W - 13W Triple: One 28W - 38W, Two 10W - 38W, Three 10W - 21W, Four 10W - 16W 2-D: One 28W - 38W, Two 10W - 38W, Three 10W - 21W, Four 10W - 16W

Suppliers

Company
Product
Description
Supplier Links
Fulham WorkHorse 6 Electronic Ballast, 277 Volt - WH6-277-L - bulbs.com
Worcester, MA, USA
Fulham WorkHorse 6 Electronic Ballast, 277 Volt
WH6-277-L
Fulham WorkHorse 6 Electronic Ballast, 277 Volt WH6-277-L
Fulham Brand WorkHorse 6 Electronic Ballast, 277 Volt, with Leads. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH6-277-L Fluorescent Ballast Ignites: Circline: One 20W - 40W, Two 20W - 22W, 40W T5 Circline: One 22W - 40W, Two 22W - 40W T5 Linear: Three F4 - F6, F14 - F35. Four F4 - F35 T5 HO: One F39HO - F80 HO, Two F24HO - F54HO, Three F24HO - F39HO, Four F24HO T8 Linear: One F14, Two F13 - F15, F18, F30, F58 - F70, Two F13 - F70, Three F13 - F40, Four F15 - F17, F25, F32 T8HO: One F48HO - F72HO, Two F48HO - F60HO, Three F72HO T10 Linear: One F40, Two F40 T12 Linear: One F14, One F20 - F96, Two F14 - F96, Three F15, Four F15 T12HO: One F18HO - F96HO Twin: One 13W - 55W, Two 5W - 50W, Three 5W - 11W, Four 5W - 11W Flat Quad: One 18W - 36W, Two 18W - 36W Quad: One 26W, Two 10W, Two 18W - 26W, Three 10W - 18W, Four 10W - 13W Triple: One 28W - 38W, Two 10W - 38W, Three 10W - 21W, Four 10W - 16W 2-D: One 28W - 38W, Two 10W - 38W, Three 10W - 21W, Four 10W - 16W

Fulham Brand WorkHorse 6 Electronic Ballast, 277 Volt, with Leads. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start.

WH6-277-L Fluorescent Ballast Ignites:

  • Circline: One 20W - 40W, Two 20W - 22W, 40W
  • T5 Circline: One 22W - 40W, Two 22W - 40W
  • T5 Linear: Three F4 - F6, F14 - F35. Four F4 - F35
  • T5 HO: One F39HO - F80 HO, Two F24HO - F54HO, Three F24HO - F39HO, Four F24HO
  • T8 Linear: One F14, Two F13 - F15, F18, F30, F58 - F70, Two F13 - F70, Three F13 - F40, Four F15 - F17, F25, F32
  • T8HO: One F48HO - F72HO, Two F48HO - F60HO, Three F72HO
  • T10 Linear: One F40, Two F40
  • T12 Linear: One F14, One F20 - F96, Two F14 - F96, Three F15, Four F15
  • T12HO: One F18HO - F96HO
  • Twin: One 13W - 55W, Two 5W - 50W, Three 5W - 11W, Four 5W - 11W
  • Flat Quad: One 18W - 36W, Two 18W - 36W
  • Quad: One 26W, Two 10W, Two 18W - 26W, Three 10W - 18W, Four 10W - 13W
  • Triple: One 28W - 38W, Two 10W - 38W, Three 10W - 21W, Four 10W - 16W
  • 2-D: One 28W - 38W, Two 10W - 38W, Three 10W - 21W, Four 10W - 16W
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Ballasts
Product Number WH6-277-L
Product Name Fulham WorkHorse 6 Electronic Ballast, 277 Volt
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU322L/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Fluorescent Electronic Dimming Ballast - EC5T832GUNV317L - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
Phantom Digital 750W Electronic Ballast, 120/240V Dimmable - PHE750DS - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 750 watts
View Details