bulbs.com Fulham WorkHorse 5 Electronic Ballast, 277 Volt WH5-277-L

Description
Fulham Brand WorkHorse 5 Electronic Ballast, 277 Volt, with Leads. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH5-120-L Fluorescent Ballast Ignites: Circline: One 20W - 40W, Two 20W - 40W T5 Circline: One 40W, Two 22W - 40W, Three 22W T5 HO: One F39HO - F80 HO, Two F24HO - F54HO, Three F24HO - F39HO, Four F24HO T8 Linear: One F14, Two F13 - F18, Two F30, Two F58 - F70, Three F13 - F40, Four F15 - F32 T8 HO: One F48HO - F72HO, Two F48HO - F60HO, Three F72HO T10 Linear: One F40, Two F40 T12 Linear: One F14, One F20 - F96, Two F14 - F96, Three F15, Four F15 T12HO: One F18HO - F96HO Twin: One 24W - 27W, Two 13W, Two 50W - 55W, Three 13W - 40W, Four 5W, 13W - 18W Flat Quad: One 18W - 36W, One 96W, Two 18W - 36W, Three 18W - 24W Quad: Two 26W, Three/Four 18W - 26W Triple: One 32W - 42W, Two/Three 26W - 42W, Four 18W - 26W 2-D: One 38W - 55W, Two 28W - 38W, Three 21W - 28W, Four 16W - 28W
Description
Fulham Brand WorkHorse 5 Electronic Ballast, 277 Volt, with Leads. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH5-120-L Fluorescent Ballast Ignites: Circline: One 20W - 40W, Two 20W - 40W T5 Circline: One 40W, Two 22W - 40W, Three 22W T5 HO: One F39HO - F80 HO, Two F24HO - F54HO, Three F24HO - F39HO, Four F24HO T8 Linear: One F14, Two F13 - F18, Two F30, Two F58 - F70, Three F13 - F40, Four F15 - F32 T8 HO: One F48HO - F72HO, Two F48HO - F60HO, Three F72HO T10 Linear: One F40, Two F40 T12 Linear: One F14, One F20 - F96, Two F14 - F96, Three F15, Four F15 T12HO: One F18HO - F96HO Twin: One 24W - 27W, Two 13W, Two 50W - 55W, Three 13W - 40W, Four 5W, 13W - 18W Flat Quad: One 18W - 36W, One 96W, Two 18W - 36W, Three 18W - 24W Quad: Two 26W, Three/Four 18W - 26W Triple: One 32W - 42W, Two/Three 26W - 42W, Four 18W - 26W 2-D: One 38W - 55W, Two 28W - 38W, Three 21W - 28W, Four 16W - 28W

Suppliers

Company
Product
Description
Supplier Links
Fulham WorkHorse 5 Electronic Ballast, 277 Volt - WH5-277-L - bulbs.com
Worcester, MA, USA
Fulham WorkHorse 5 Electronic Ballast, 277 Volt
WH5-277-L
Fulham WorkHorse 5 Electronic Ballast, 277 Volt WH5-277-L
Fulham Brand WorkHorse 5 Electronic Ballast, 277 Volt, with Leads. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH5-120-L Fluorescent Ballast Ignites: Circline: One 20W - 40W, Two 20W - 40W T5 Circline: One 40W, Two 22W - 40W, Three 22W T5 HO: One F39HO - F80 HO, Two F24HO - F54HO, Three F24HO - F39HO, Four F24HO T8 Linear: One F14, Two F13 - F18, Two F30, Two F58 - F70, Three F13 - F40, Four F15 - F32 T8 HO: One F48HO - F72HO, Two F48HO - F60HO, Three F72HO T10 Linear: One F40, Two F40 T12 Linear: One F14, One F20 - F96, Two F14 - F96, Three F15, Four F15 T12HO: One F18HO - F96HO Twin: One 24W - 27W, Two 13W, Two 50W - 55W, Three 13W - 40W, Four 5W, 13W - 18W Flat Quad: One 18W - 36W, One 96W, Two 18W - 36W, Three 18W - 24W Quad: Two 26W, Three/Four 18W - 26W Triple: One 32W - 42W, Two/Three 26W - 42W, Four 18W - 26W 2-D: One 38W - 55W, Two 28W - 38W, Three 21W - 28W, Four 16W - 28W

Fulham Brand WorkHorse 5 Electronic Ballast, 277 Volt, with Leads. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start.

WH5-120-L Fluorescent Ballast Ignites:

  • Circline: One 20W - 40W, Two 20W - 40W
  • T5 Circline: One 40W, Two 22W - 40W, Three 22W
  • T5 HO: One F39HO - F80 HO, Two F24HO - F54HO, Three F24HO - F39HO, Four F24HO
  • T8 Linear: One F14, Two F13 - F18, Two F30, Two F58 - F70, Three F13 - F40, Four F15 - F32
  • T8 HO: One F48HO - F72HO, Two F48HO - F60HO, Three F72HO
  • T10 Linear: One F40, Two F40
  • T12 Linear: One F14, One F20 - F96, Two F14 - F96, Three F15, Four F15
  • T12HO: One F18HO - F96HO
  • Twin: One 24W - 27W, Two 13W, Two 50W - 55W, Three 13W - 40W, Four 5W, 13W - 18W
  • Flat Quad: One 18W - 36W, One 96W, Two 18W - 36W, Three 18W - 24W
  • Quad: Two 26W, Three/Four 18W - 26W
  • Triple: One 32W - 42W, Two/Three 26W - 42W, Four 18W - 26W
  • 2-D: One 38W - 55W, Two 28W - 38W, Three 21W - 28W, Four 16W - 28W
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Ballasts
Product Number WH5-277-L
Product Name Fulham WorkHorse 5 Electronic Ballast, 277 Volt
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU322HE/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Fluorescent Electronic Dimming Ballast - EHDT521MU210 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
Xtrasun 400W 120/240v HPS/MH Convertible Ballast - BAC400A - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 400 watts
View Details