bulbs.com Fulham WorkHorse 3 Electronic Ballast, 120 Volt WH3-120-L

Description
Fulham Brand WorkHorse 3 Electronic Ballast, 120 Volt, with Leads. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH3-120-L Fluorescent Ballast Ignites: Circline: One 20W - 40W T5 Circline: One 22W - 55W T5 HO: One/Two F24HO - F54HO T6 Linear: Two F42 T8 Linear: One/Two F13, One F14 - F40, Two F15 - F32 T8 HO: One F48HO - F72HO T10 Linear: One F40 T12 Linear: One F14 - F84, Two F15 Twin: One 13W - 55W, Two 13W - 24W Flat Quad: One 18W - 36W, Two 24W Quad: One 26W, Two 18W - 26W Triple: One 26W - 42W, Two 18W 2-D: One 28W - 38W, Two 21W - 28W
Description
Fulham Brand WorkHorse 3 Electronic Ballast, 120 Volt, with Leads. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH3-120-L Fluorescent Ballast Ignites: Circline: One 20W - 40W T5 Circline: One 22W - 55W T5 HO: One/Two F24HO - F54HO T6 Linear: Two F42 T8 Linear: One/Two F13, One F14 - F40, Two F15 - F32 T8 HO: One F48HO - F72HO T10 Linear: One F40 T12 Linear: One F14 - F84, Two F15 Twin: One 13W - 55W, Two 13W - 24W Flat Quad: One 18W - 36W, Two 24W Quad: One 26W, Two 18W - 26W Triple: One 26W - 42W, Two 18W 2-D: One 28W - 38W, Two 21W - 28W

Suppliers

Company
Product
Description
Supplier Links
Fulham WorkHorse 3 Electronic Ballast, 120 Volt - WH3-120-L - bulbs.com
Worcester, MA, USA
Fulham WorkHorse 3 Electronic Ballast, 120 Volt
WH3-120-L
Fulham WorkHorse 3 Electronic Ballast, 120 Volt WH3-120-L
Fulham Brand WorkHorse 3 Electronic Ballast, 120 Volt, with Leads. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH3-120-L Fluorescent Ballast Ignites: Circline: One 20W - 40W T5 Circline: One 22W - 55W T5 HO: One/Two F24HO - F54HO T6 Linear: Two F42 T8 Linear: One/Two F13, One F14 - F40, Two F15 - F32 T8 HO: One F48HO - F72HO T10 Linear: One F40 T12 Linear: One F14 - F84, Two F15 Twin: One 13W - 55W, Two 13W - 24W Flat Quad: One 18W - 36W, Two 24W Quad: One 26W, Two 18W - 26W Triple: One 26W - 42W, Two 18W 2-D: One 28W - 38W, Two 21W - 28W

Fulham Brand WorkHorse 3 Electronic Ballast, 120 Volt, with Leads. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start.

WH3-120-L Fluorescent Ballast Ignites:

  • Circline: One 20W - 40W
  • T5 Circline: One 22W - 55W
  • T5 HO: One/Two F24HO - F54HO
  • T6 Linear: Two F42
  • T8 Linear: One/Two F13, One F14 - F40, Two F15 - F32
  • T8 HO: One F48HO - F72HO
  • T10 Linear: One F40
  • T12 Linear: One F14 - F84, Two F15
  • Twin: One 13W - 55W, Two 13W - 24W
  • Flat Quad: One 18W - 36W, Two 24W
  • Quad: One 26W, Two 18W - 26W
  • Triple: One 26W - 42W, Two 18W
  • 2-D: One 28W - 38W, Two 21W - 28W
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Ballasts
Product Number WH3-120-L
Product Name Fulham WorkHorse 3 Electronic Ballast, 120 Volt
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Hortilux 1000W E-Ballast & Lamp Combo - HX90070 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details
Compact Fluorescent Electronic Ballast - GEC218-MVPS-SE - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL
Lamp Type CFL Lamp
View Details