bulbs.com Fulham WorkHorse 2 Electronic Ballast, 277 Volt WH2-277-C

Description
Fulham Brand WorkHorse 2 Electronic Ballast, 277 Volt, Compact Case, No Studs on Bottom Plate. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH2-277-C Fluorescent Ballast Ignites: Quad: One or Two 10W & 13W, One 18W & 26W Triple: One 13W - 32W, Two 13W 2-D: One or Two 10W, One 16W - 28W Circline: One 20W - 22W Circline T5: One 22W T5 Linear: One or Two F4 - F35 T5HO: One F24 T12 Linear: One F14 - F20 T6 Linear: One F42 T8 Linear: One F13 - F32
Description
Fulham Brand WorkHorse 2 Electronic Ballast, 277 Volt, Compact Case, No Studs on Bottom Plate. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH2-277-C Fluorescent Ballast Ignites: Quad: One or Two 10W & 13W, One 18W & 26W Triple: One 13W - 32W, Two 13W 2-D: One or Two 10W, One 16W - 28W Circline: One 20W - 22W Circline T5: One 22W T5 Linear: One or Two F4 - F35 T5HO: One F24 T12 Linear: One F14 - F20 T6 Linear: One F42 T8 Linear: One F13 - F32

Suppliers

Company
Product
Description
Supplier Links
Fulham WorkHorse 2 Electronic Ballast, 277 Volt - WH2-277-C - bulbs.com
Worcester, MA, USA
Fulham WorkHorse 2 Electronic Ballast, 277 Volt
WH2-277-C
Fulham WorkHorse 2 Electronic Ballast, 277 Volt WH2-277-C
Fulham Brand WorkHorse 2 Electronic Ballast, 277 Volt, Compact Case, No Studs on Bottom Plate. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start. WH2-277-C Fluorescent Ballast Ignites: Quad: One or Two 10W & 13W, One 18W & 26W Triple: One 13W - 32W, Two 13W 2-D: One or Two 10W, One 16W - 28W Circline: One 20W - 22W Circline T5: One 22W T5 Linear: One or Two F4 - F35 T5HO: One F24 T12 Linear: One F14 - F20 T6 Linear: One F42 T8 Linear: One F13 - F32

Fulham Brand WorkHorse 2 Electronic Ballast, 277 Volt, Compact Case, No Studs on Bottom Plate. Ten ballasts operate 132 lamps in 860 combinations. Ballast Lamp Starting Mode: Instant Start.

WH2-277-C Fluorescent Ballast Ignites:

  • Quad: One or Two 10W & 13W, One 18W & 26W
  • Triple: One 13W - 32W, Two 13W
  • 2-D: One or Two 10W, One 16W - 28W
  • Circline: One 20W - 22W
  • Circline T5: One 22W
  • T5 Linear: One or Two F4 - F35
  • T5HO: One F24
  • T12 Linear: One F14 - F20
  • T6 Linear: One F42
  • T8 Linear: One F13 - F32
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Ballasts
Product Number WH2-277-C
Product Name Fulham WorkHorse 2 Electronic Ballast, 277 Volt
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Specs
Ballast Technology Diplexer
Start Method Rapid Start
Nominal Voltage 120V; 277V
View Details
Fluorescent Ballast - EB-232IS-U-ES_1247 - McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 120V
View Details
Fluorescent Electronic Dimming Ballast - EHDT524MU110 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details