Eiko brand single-ended linear halogen capsule with G38 base. 2500 Watts and 115 volts for bright, high intensity light.
DOUBLE CHECK your lamp length. Higher wattage linear halogen lamps come in a variety of lengths. Length for this version is 8.86"
NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 500 hours life. Often used in scientific and photopraphic applications.
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | W-SE-2500/HR |
| Product Name | 2500 Watt, 115 Volt Double Ended Halogen G38 Base Bulb |
| Base Type | G38 |