Eiko brand single-ended linear halogen capsule with G38 base. 1200 Watts and 100 volts for bright, high intensity light.
DOUBLE CHECK your lamp length. Higher wattage linear halogen lamps come in a variety of lengths. Length for this version is 8.86"
NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 500 hours life. Often used in scientific and photopraphic applications.
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | W-SE-1200/HR |
| Product Name | 1200 Watt, 100 Volt Single Ended Halogen G38 Base Bulb |
| Base Type | G38 |