Eiko brand double-ended linear halogen capsule. 300 Watts for more power and light. 220 volts to work with high voltage and European equipment.
DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.69"
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | W-Q300T3/CL/220V |
| Product Name | 300 Watt, 220 Volt T3 Clear Halogen Bulb |
| Base Type | Recessed Single Contact |
| Filament Type | C-8 |
| Lamp Power | 300 watts |