Eiko brand 250 Watt halogen capsules. T4 type with double-contact bayonet base. 250 Watts for bright, high intensity light. 130 volts for longer life and resistance to voltage fluctuations.
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | W-Q250CL/DC-130V |
| Product Name | 250 Watt, 130 Volt T4 Clear Halogen DC Bayonet Bulb |
| Base Type | Double Contact Bayonet |
| Filament Type | CC-8 |
| Lamp Power | 250 watts |