Eiko brand double-ended linear halogen capsule. 1000 Watts for more power and light. 240 volts to work with high voltage and European voltage equipment.
DOUBLE CHECK your lamp length. Higher wattage linear halogen lamps come in a variety of lengths. Length for this version is 10.06"
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | W-Q1000T3/CL/240V |
| Product Name | 1000 Watt, 240 Volt T3 Clear Halogen Bulb |
| Base Type | Recessed Single Contact |
| Filament Type | C-8 |
| Lamp Power | 1000 watts |