bulbs.com 150 Watt, 120 Volt MR16 Halogen Audio/Visual Bulb W-JCR120V150WB

Description
Eiko brand MR16 halogen Audio/Visual lamp. 150 Watts for more power and light. 120 volts for line voltage systems. Higher voltage means no nead for a transformer, and less power lost as heat. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering 26º beam spread and a narrower beam of light. Lamp can be farther and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NO LENS - enclosed fixture recommended DOUBLE CHECK your socket and your system. This bulb is 120 volts, but uses the GY5.3 bi-pin base more commonly found in low voltage systems. NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 100 hours. Generally used in video recording applications.
Description
Eiko brand MR16 halogen Audio/Visual lamp. 150 Watts for more power and light. 120 volts for line voltage systems. Higher voltage means no nead for a transformer, and less power lost as heat. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering 26º beam spread and a narrower beam of light. Lamp can be farther and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NO LENS - enclosed fixture recommended DOUBLE CHECK your socket and your system. This bulb is 120 volts, but uses the GY5.3 bi-pin base more commonly found in low voltage systems. NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 100 hours. Generally used in video recording applications.

Suppliers

Company
Product
Description
Supplier Links
150 Watt, 120 Volt MR16 Halogen Audio/Visual Bulb - W-JCR120V150WB - bulbs.com
Worcester, MA, USA
150 Watt, 120 Volt MR16 Halogen Audio/Visual Bulb
W-JCR120V150WB
150 Watt, 120 Volt MR16 Halogen Audio/Visual Bulb W-JCR120V150WB
Eiko brand MR16 halogen Audio/Visual lamp. 150 Watts for more power and light. 120 volts for line voltage systems. Higher voltage means no nead for a transformer, and less power lost as heat. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering 26º beam spread and a narrower beam of light. Lamp can be farther and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NO LENS - enclosed fixture recommended DOUBLE CHECK your socket and your system. This bulb is 120 volts, but uses the GY5.3 bi-pin base more commonly found in low voltage systems. NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 100 hours. Generally used in video recording applications.

Eiko brand MR16 halogen Audio/Visual lamp. 150 Watts for more power and light. 120 volts for line voltage systems. Higher voltage means no nead for a transformer, and less power lost as heat.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • 26º beam spread and a narrower beam of light. Lamp can be farther and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

NO LENS - enclosed fixture recommended

DOUBLE CHECK your socket and your system. This bulb is 120 volts, but uses the GY5.3 bi-pin base more commonly found in low voltage systems.

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 100 hours. Generally used in video recording applications.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Halogen Lamps
Product Number W-JCR120V150WB
Product Name 150 Watt, 120 Volt MR16 Halogen Audio/Visual Bulb
Base Type GY5.3
Unlock Full Specs
to access all available technical data