Eiko brand 100 Watt halogen capsules. JCD type, 120 volts for line voltage systems. Line voltage means no need for a transformer, and less energy lost as heat.
DOUBLE CHECK the distance separating the two pins on your existing lamp. They come in different sizes and if the pins do not match up correctly, the capsule will not fit properly.
NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 150 hours life. Often used in audio-visual applications.
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | W-JCD120V100W/A |
| Product Name | 100 Watt, 120 Volt Halogen Audio/Visual Capsule Bulb |
| Base Type | G6.35 |
| Filament Type | CC-6 |
| Lamp Power | 100 watts |