Eiko brand 650 Watt halogen Audio/Visual capsules. 100 volts for use with special purpose video systems.
NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 150 hours life. Often used in video, photographic, and projection applications.
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | W-JCD100V650WL |
| Product Name | 650 Watt, 100 Volt Halogen Audio/Visual Capsule Bulb |
| Base Type | G6.35 |
| Filament Type | CC-6 |
| Lamp Power | 650 watts |