Eiko brand 300 Watt halogen capsules. 24 volts for low voltage systems.
NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 50 hours life. Often used in scientific, photopraphic, and projection applications.
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | W-JC24V300W |
| Product Name | 300 Watt, 24 Volt Clear Halogen T4 Capsule Projector Bulb |
| Base Type | G6.35 |
| Filament Type | C-6 |
| Lamp Power | 300 watts |