Eiko brand 20 Watt video-grade halogen capsules. JC type, 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control.
NOTE that this capsule is specifically designed for video production, and is not recommended for general use. Capsule produces significanly brighter, whiter light than standard capsule, but with a rated life of only 50 hours.
DOUBLE CHECK the distance separating the two pins on your existing lamp. They come in different sizes and if the pins do not match up correctly, the capsule will not fit properly.
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | W-JC12V20W |
| Product Name | 20 Watt, 12 Volt Halogen T3 VIDEO Grade Capsule Bulb |
| Base Type | G4 |
| Filament Type | C-6 |
| Lamp Power | 20 watts |