Eiko brand MR16 halogen lamp. 300 Watts for high intensity light. 82 volts for specialty systems. 3350K Neutral white color even brighter and whiter than standard halogen Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light
NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 35 hours. Generally used in slide projector.
NO LENS - enclosed fixture recommended
Eiko brand MR16 halogen lamp. 300 Watts for high intensity light. 82 volts for specialty systems.
- 3350K Neutral white color even brighter and whiter than standard halogen
- Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light
NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 35 hours. Generally used in slide projector.
NO LENS - enclosed fixture recommended