Eiko brand MR16 halogen. 250 Watts for more power and light. 82 volts for specialty systems. 3300K color even brighter and whiter than standard halogen Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light
NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours. Generally used in photgraphic or audio/visual applications.
NO LENS - enclosed fixture recommended
Eiko brand MR16 halogen. 250 Watts for more power and light. 82 volts for specialty systems.
- 3300K color even brighter and whiter than standard halogen
- Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light
NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours. Generally used in photgraphic or audio/visual applications.
NO LENS - enclosed fixture recommended