Eiko brand 250 Watt halogen capsules. T4 type, 24 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control.
DOUBLE CHECK the distance separating the two pins on your existing lamp. They come in different sizes and if the pins do not match up correctly, the capsule will not fit properly.
NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 200 hours. Generally used in photgraphic or scientific applications.
| bulbs.com | |
|---|---|
| Product Category | Projection Lamps |
| Product Number | W-EVC/FGX |
| Product Name | 250 Watt, 24 Volt EVC/FGX Bulb |
| Base Type | G6.35 |
| Filament Type | C BAR 6 |
| Lamp Power | 250 watts |