Eiko brand special purpose lamp. 500 Watts for more power and light. 120 volts for line voltage systems.
NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent standard incandescent lamps, but rated life is only 60 hours. Generally used in photgraphic applications.
| bulbs.com | |
|---|---|
| Product Category | Projection Lamps |
| Product Number | W-ECT |
| Product Name | 500 Watt, 120 Volt ECT Photoflood Bulb |
| Base Type | Medium |
| Filament Type | C-9 |
| Lamp Power | 500 watts |
| Rated Average Life | 60 hours |