Eiko brand halogen special purpose lamp. 150 Watts for more power and light. 24 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control.
NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours. Generally used as a Microfilm Projector Lamp
| bulbs.com | |
|---|---|
| Product Category | Projection Lamps |
| Product Number | W-DZE/FDS |
| Product Name | 150 Watt, 24 Volt Microfilm Projector DZE/FDS Bulb |
| Base Type | GY9.5 |
| Filament Type | C BAR 6 |
| Lamp Power | 150 watts |
| Rated Average Life | 100 hours |