Eiko brand halogen special purpose lamp. 30 Watts for more power and light. 10.8 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control.
NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 400 hours.
| bulbs.com | |
|---|---|
| Product Category | Projection Lamps |
| Product Number | W-DZA |
| Product Name | 30 Watt, 10.8 Volt DZA Projector Bulb |
| Base Type | G5.3 |
| Filament Type | C-6 |
| Lamp Power | 30 watts |
| Rated Average Life | 400 hours |