Eiko brand automotive lamp. 50 Watts and 12.8 volts. T3 size and shape, Axial Prefocus bayonet base.
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | W-885 |
| Product Name | 50 Watt, 12.8 Volt, 3.9 Amp Miniature T-3 1/4 Bulb |
| Base Type | Prefocus |
| Filament Type | C-6 |
| Lamp Power | 50 watts |