bulbs.com 125W, 120V T10 Dental Spotlight Bulb W-125T10P

Description
Eiko Brand Dental Spotlight. 125 Watts and 120 volts. T-10 size and shape with P28S medium prefocus base. Specialty dental application lamp NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 500 hours.
Description
Eiko Brand Dental Spotlight. 125 Watts and 120 volts. T-10 size and shape with P28S medium prefocus base. Specialty dental application lamp NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 500 hours.

Suppliers

Company
Product
Description
Supplier Links
125W, 120V T10 Dental Spotlight Bulb - W-125T10P - bulbs.com
Worcester, MA, USA
125W, 120V T10 Dental Spotlight Bulb
W-125T10P
125W, 120V T10 Dental Spotlight Bulb W-125T10P
Eiko Brand Dental Spotlight. 125 Watts and 120 volts. T-10 size and shape with P28S medium prefocus base. Specialty dental application lamp NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 500 hours.

Eiko Brand Dental Spotlight. 125 Watts and 120 volts. T-10 size and shape with P28S medium prefocus base.

  • Specialty dental application lamp

NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 500 hours.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Projection Lamps
Product Number W-125T10P
Product Name 125W, 120V T10 Dental Spotlight Bulb
Base Type P28s
Unlock Full Specs
to access all available technical data