Ushio brand longer lasting and energy saving Neutral White 28 Watt T8 fluorescent lamp with excellent color rendering. Uses 15% less energy than a standard T8 lamp 3500K Neutral White color is very popular with many businesses Better color rendering means objects appear closer to their true color than with traditional fluorescent Extra long life rated 50% longer than other T8 fluorescent Performance - well known brand name product at competitive price
Full case (25) only, priced per bulb
Ushio brand longer lasting and energy saving Neutral White 28 Watt T8 fluorescent lamp with excellent color rendering.
- Uses 15% less energy than a standard T8 lamp
- 3500K Neutral White color is very popular with many businesses
- Better color rendering means objects appear closer to their true color than with traditional fluorescent
- Extra long life rated 50% longer than other T8 fluorescent
- Performance - well known brand name product at competitive price
Full case (25) only, priced per bulb