Ushio 25 Watt, T-8 Low Mercury Fluorescent Lamp with Medium Bipin Base and 3500K Neutral White Color (diameter 1", length 36"), Made In Europe, Sold Individually.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | U3000091 |
| Product Name | 25 Watt, 36" T8 Neutral White Fluorescent Bulb |
| Base Type | Medium Bipost |
| Lamp Power | 25 watts |
| Rated Average Life | 30000 hours |