Ushio brand halogen Projector lamp. 750 Watts and 115 volts for more power and light. T-6 Projector Lamp with Bipin Heat Sink Base.
| bulbs.com | |
|---|---|
| Product Category | Projection Lamps |
| Product Number | U1003153 |
| Product Name | 750 Watt, 115 Volt Halogen T-6 Projector Bulb |
| Base Type | BiPin |
| Filament Type | 4-C8 |
| Lamp Power | 750 watts |
| Rated Average Life | 1000 hours |