Ushio brand halogen Projector lamp. 575 Watts and 120 volts for more power and light. T-6 Projector Lamp with Bipin Heat Sink Base.
| bulbs.com | |
|---|---|
| Product Category | Projection Lamps |
| Product Number | U1002283 |
| Product Name | 575 Watt, 120 Volt T-6 Projector Lamp |
| Base Type | BiPin |
| Filament Type | 4-C8 |
| Lamp Power | 575 watts |
| Rated Average Life | 2000 hours |