Eiko brand 575 Watt Stage/Studio halogen lamp. 120 volts for line voltage systems.
Similar to ANSI Code FLK
| bulbs.com | |
|---|---|
| Product Category | Projection Lamps |
| Product Number | U1002196 |
| Product Name | 575 Watt, 120 Volt T6 Stage/Studio Bulb |
| Base Type | G9.5 |
| Filament Type | CC-8 |
| Lamp Power | 575 watts |
| Rated Average Life | 1500 hours |