Ushio Brand 10W, 12V Halogen 21° Narrow Flood MR-16 Lamp with Titanium Coated Reflector, Front Glass Lens, and GU
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | U1001108 |
| Product Name | 10 Watt, 12 Volt MR16 Halogen Audio/Visual Narrow Flood |
| Base Type | GU5.3 |
| Filament Type | C-8 |
| Lamp Power | 10 watts |