bulbs.com 10 Watt, 12 Volt MR16 Halogen Audio/Visual Narrow Flood U1001107

Description
Ushio brand MR16 halogen narrow flood. 10 Watts for less intensity and lower light levels. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Narrow Flood means 21º beam spread and a narrower of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NO LENS - enclosed fixture recommended
Description
Ushio brand MR16 halogen narrow flood. 10 Watts for less intensity and lower light levels. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Narrow Flood means 21º beam spread and a narrower of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NO LENS - enclosed fixture recommended

Suppliers

Company
Product
Description
Supplier Links
10 Watt, 12 Volt MR16 Halogen Audio/Visual Narrow Flood - U1001107 - bulbs.com
Worcester, MA, USA
10 Watt, 12 Volt MR16 Halogen Audio/Visual Narrow Flood
U1001107
10 Watt, 12 Volt MR16 Halogen Audio/Visual Narrow Flood U1001107
Ushio brand MR16 halogen narrow flood. 10 Watts for less intensity and lower light levels. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Narrow Flood means 21º beam spread and a narrower of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light NO LENS - enclosed fixture recommended

Ushio brand MR16 halogen narrow flood. 10 Watts for less intensity and lower light levels. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control.

  • Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
  • Narrow Flood means 21º beam spread and a narrower of light. Lamp can be farther away and still light the area effectively
  • Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light

NO LENS - enclosed fixture recommended

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Halogen Lamps
Product Number U1001107
Product Name 10 Watt, 12 Volt MR16 Halogen Audio/Visual Narrow Flood
Base Type GU5.3
Filament Type C-8
Lamp Power 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
Halogen Bulbs - 6559586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type P13.5s
Rated Average Life 25 hours
Maximum Overall Length 1.22 inch (31 mm)
View Details
Halogen Line Voltage Bulb - 9250*200-T3 by Bulbrite Industries - Holtkoetter International, Inc.
Specs
Base Type J-Type
Lamp Power 200 watts
Rated Average Life 2000 hours
View Details
50MR16/EXN/36°/BLUE- SUPERIOR LIFE® - 73112 - Premium Quality Lighting
Specs
Base Type BI PIN
Lamp Power 50 watts
View Details