Ushio Brand 150W, 25V Double Ended T-4 Halogen Dental Exam* Lamp with R7s Base, 3000 Hours Rated Life, (diameter
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | U1001106 |
| Product Name | 150 Watt, 25 Volt T4 Clear Halogen Bulb |
| Base Type | Recessed Single Contact |
| Filament Type | C-8 |
| Lamp Power | 150 watts |