Eiko brand MR11 halogen flood. 20 Watts for moderate power and light. 6 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering Flood means 20º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light
NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 50 hours life. Often used in photopraphic applications.
Eiko brand MR11 halogen flood. 20 Watts for moderate power and light. 6 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control.
- Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
- Flood means 20º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively
- Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light
NOT for general purpose lighting. Filament design provides extremely high intensity, very bright white light, rated for 50 hours life. Often used in photopraphic applications.