bulbs.com 750 Watt, 220 Volt T3 Halogen Bulb U1000738

Description
Ushio brand double-ended linear halogen capsule. 750 Watts for more power and light. 220 volts to work with high voltage and European voltage equipment. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.69"
Description
Ushio brand double-ended linear halogen capsule. 750 Watts for more power and light. 220 volts to work with high voltage and European voltage equipment. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.69"

Suppliers

Company
Product
Description
Supplier Links
750 Watt, 220 Volt T3 Halogen Bulb - U1000738 - bulbs.com
Worcester, MA, USA
750 Watt, 220 Volt T3 Halogen Bulb
U1000738
750 Watt, 220 Volt T3 Halogen Bulb U1000738
Ushio brand double-ended linear halogen capsule. 750 Watts for more power and light. 220 volts to work with high voltage and European voltage equipment. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.69"

Ushio brand double-ended linear halogen capsule. 750 Watts for more power and light. 220 volts to work with high voltage and European voltage equipment.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.69"

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Halogen Lamps
Product Number U1000738
Product Name 750 Watt, 220 Volt T3 Halogen Bulb
Base Type Recessed Single Contact
Filament Type C-8
Lamp Power 750 watts
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
Halogen Bulbs - 6559182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type P13.5s
Rated Average Life 25 hours
Maximum Overall Length 1.22 inch (31 mm)
View Details
35MR11/FTE/10°- SUPERIOR LIFE® - 73096 - Premium Quality Lighting
Specs
Base Type G4
Lamp Power 35 watts
View Details
Light Bulbs -  - Cree, Inc.
Cree, Inc.
Specs
Features Compact
View Details