Ushio brand double-ended linear halogen capsule. ANSI DXX. 800 Watts for bright, high intensity light, and 240 volts for use with European voltage equipment.
DOUBLE CHECK your lamp length. Linear halogen lamps come in various lengths. Length for this version is 3.17"
NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 75 hours
| bulbs.com | |
|---|---|
| Product Category | Projection Lamps |
| Product Number | U1000240 |
| Product Name | 800 Watt, 240 Volt DXX Projector Bulb |
| Base Type | Recessed Single Contact |
| Lamp Power | 800 watts |
| Rated Average Life | 75 hours |