Eiko brand halogen special purpose lamp. 500 Watts for more power and light. 120 volts for line voltage systems.
NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours. Generally used in audio/visual applications.
| bulbs.com | |
|---|---|
| Product Category | Projection Lamps |
| Product Number | U1000160 |
| Product Name | 500 Watt, 120 Volt CZX/DAB Bulb |
| Base Type | P28S |
| Filament Type | C-13D |
| Lamp Power | 500 watts |
| Rated Average Life | 25 hours |