bulbs.com 12 Volt, LED R-12 Elevator Ceiling, Automotive Reading Bulb TECLE2W1383

Description
TCP Brand 2 Watt 12 volt lamp replaces R12 traditional incandescent lamps. Perfect to use anywhere you are using a R12 incandescent lamp with single-contact bayonet base, especially elevator ceilings and automotive reading lamps No lead or mercury means easy and environmentally safe disposal 100 Lumens initial light output is comparable to many R12 incandescent lamps VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
TCP Brand 2 Watt 12 volt lamp replaces R12 traditional incandescent lamps. Perfect to use anywhere you are using a R12 incandescent lamp with single-contact bayonet base, especially elevator ceilings and automotive reading lamps No lead or mercury means easy and environmentally safe disposal 100 Lumens initial light output is comparable to many R12 incandescent lamps VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
12 Volt, LED R-12 Elevator Ceiling, Automotive Reading Bulb - TECLE2W1383 - bulbs.com
Worcester, MA, USA
12 Volt, LED R-12 Elevator Ceiling, Automotive Reading Bulb
TECLE2W1383
12 Volt, LED R-12 Elevator Ceiling, Automotive Reading Bulb TECLE2W1383
TCP Brand 2 Watt 12 volt lamp replaces R12 traditional incandescent lamps. Perfect to use anywhere you are using a R12 incandescent lamp with single-contact bayonet base, especially elevator ceilings and automotive reading lamps No lead or mercury means easy and environmentally safe disposal 100 Lumens initial light output is comparable to many R12 incandescent lamps VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

TCP Brand 2 Watt 12 volt lamp replaces R12 traditional incandescent lamps.

  • Perfect to use anywhere you are using a R12 incandescent lamp with single-contact bayonet base, especially elevator ceilings and automotive reading lamps
  • No lead or mercury means easy and environmentally safe disposal
  • 100 Lumens initial light output is comparable to many R12 incandescent lamps
  • VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number TECLE2W1383
Product Name 12 Volt, LED R-12 Elevator Ceiling, Automotive Reading Bulb
Base Type Single Contact Bayonet (BA15s)
Mean Lumens 100 lm (7.96 cp)
Lamp Power 2.2 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details