TCP Springlight Brand 42W (High Output 150W Incan Equiv) Spiral w/ 2700 Warm White Color & Medium Base. 10,000 Hrs. (dia 2.8", lnth 7"). NOT RECOMMENDED for Use In Enclosed Fixtures or w/ Control Devices such as dimmers or timers.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | TEC801042 |
| Product Name | 42 Watt, 120 Volt Warm White CFL Bulb |
| Base Type | Medium |
| Lamp Power | 42 watts |
| Rated Average Life | 10000 hours |