TCP Springlight Brand 23W (100W Incan Equiv) Spiral w/ 3500 Neutral White Color (See Notes) & Medium Base. 10,000 Hrs. (dia 1.8", lnth 4.4"). NOT RECOMMENDED for Use In Enclosed Fixtures or w/ Control Devices*
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | TEC801023-35 |
| Product Name | 23 Watt, 120 Volt Neutral White CFL Bulb |
| Base Type | Medium |
| Lamp Power | 23 watts |
| Rated Average Life | 10000 hours |