Sylvania brand traditional 84" T12 single-pin cool white lamp.
Full case (15) only, priced per bulb
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | SYL28417 |
| Product Name | 70 Watt, 84 Inch T12 Single Pin Cool White Fluorescent Bulb |
| Base Type | Single Pin |
| Lamp Power | 70 watts |
| Rated Average Life | 12000 hours |