SLI Lighting brand "three-way" incandescent lamp. Selects between 30, 70, and 100 Watts of light.
Three-contact screw base, suitable for use in "three-way" fixtures.
| bulbs.com | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | S60900 |
| Product Name | 30-100 Watt, 130 A21 Volt Frosted 3-Way Bulb |
| Base Type | Medium |
| Filament Type | CC-8 |
| Lamp Power | 30 to 100 watts |