bulbs.com 54 Watt, 46 Inch T5 Cool White Fluorescent Bulb S00811

Description
SLI Lighting energy saving T5 High Output fluorescent lamp. 54 Watts and 46 inches to fit most common commercial fixture lengths. Cool white color very popular in offices and workplaces T5 technology last longer than traditional T12, with greater lumen maintenance over time. Sold in 5-packs (multipack priced per each bulb)
Description
SLI Lighting energy saving T5 High Output fluorescent lamp. 54 Watts and 46 inches to fit most common commercial fixture lengths. Cool white color very popular in offices and workplaces T5 technology last longer than traditional T12, with greater lumen maintenance over time. Sold in 5-packs (multipack priced per each bulb)

Suppliers

Company
Product
Description
Supplier Links
54 Watt, 46 Inch T5 Cool White Fluorescent Bulb - S00811 - bulbs.com
Worcester, MA, USA
54 Watt, 46 Inch T5 Cool White Fluorescent Bulb
S00811
54 Watt, 46 Inch T5 Cool White Fluorescent Bulb S00811
SLI Lighting energy saving T5 High Output fluorescent lamp. 54 Watts and 46 inches to fit most common commercial fixture lengths. Cool white color very popular in offices and workplaces T5 technology last longer than traditional T12, with greater lumen maintenance over time. Sold in 5-packs (multipack priced per each bulb)

SLI Lighting energy saving T5 High Output fluorescent lamp. 54 Watts and 46 inches to fit most common commercial fixture lengths.

  • Cool white color very popular in offices and workplaces
  • T5 technology last longer than traditional T12, with greater lumen maintenance over time.

Sold in 5-packs (multipack priced per each bulb)

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Fluorescent Lamps
Product Number S00811
Product Name 54 Watt, 46 Inch T5 Cool White Fluorescent Bulb
Base Type Miniature Bi-Pin
Lamp Power 54 watts
Rated Average Life 20000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Fly Killer Lights - 7457927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type G13
Rated Average Life 20000 hours
Maximum Overall Length 11.81 inch (300 mm)
View Details
HighMax High Output CFL bulbs - SKQ60EA350 - MaxLite
Specs
Base Type E26
Rated Average Life 10000 hours
Color Rendering Index 84
View Details
Compact Fluorescent Lamps (CFL's) - CF18DD - Aero-Tech Light Bulb Co.
Specs
Features Compact
Base Type G24D-2, 2-pin
Lamp Power 18 watts
View Details
Lamp - F32T8/830_1323 - McWong International, Inc.
McWong International, Inc.
Specs
Base Type Medium Bi-Pin
Lamp Power 32 watts
Rated Average Life 24000 hours
View Details