SLI Lighting brand energy saving T5 High Output fluorescent lamp. 54 Watts and 46 inches to fit most common commercial fixture lengths.
Sold in 5-packs (multipack priced per each bulb)
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | S00810 |
| Product Name | 54 Watt, 46 Inch T5 Neutral White Fluorescent Bulb |
| Base Type | Miniature Bi-Pin |
| Lamp Power | 54 watts |
| Rated Average Life | 20000 hours |