Philips Automotive brand PAR56 sealed beam halogen automotive headlamp. 65/35 Watts for bi-level light output, and 12.8/12.8 volts for use with automotive electrical systems. 3 Contact Lugs Base.
Match product SKU H6024C1 with your existing lamp for an exact replacement.
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | PA-H6024C1 |
| Product Name | PHILIPS STANDARD H6024 Sealed Beam Automotive Bulb |
| Base Type | 3 Contact Lugs |
| Filament Type | C-6 |
| Lamp Power | 65 to 35 watts |