Philips Automotive brand miniature automotive lamp. 37.5 Watts and 12.8 volts. T3 size and shape, axial prefocus base.
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | PA-899B1 |
| Product Name | PHILIPS STANDARD 899 Miniature Automotive Lamp |
| Base Type | Axial Prefocus |
| Filament Type | C-6 |
| Lamp Power | 37.5 watts |