Philips Automotive brand automotive headlamp. 37.5 Watts and 12.8 volts. T3 size and shape, right-angle prefocus base.
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | PA-894B1 |
| Product Name | PHILIPS STANDARD 894 Miniature Automotive Lamp |
| Base Type | Right Angle Prefocus |
| Filament Type | C-6 |
| Lamp Power | 37.5 watts |