bulbs.com Alpha Trak® Adjustable Flatback Track Head Fixture P9205-31

Description
Progress Lighting Alpha Trak® Adjustable Flatback Track Head Fixture. Black Finish. Complete with black baffle. Size: 3 1/2" Diameter, 7 1/4" Height. Height is to bottom of track. Uses one 50W PAR20, one 50W R20 or one 75W PAR16. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately.
Description
Progress Lighting Alpha Trak® Adjustable Flatback Track Head Fixture. Black Finish. Complete with black baffle. Size: 3 1/2" Diameter, 7 1/4" Height. Height is to bottom of track. Uses one 50W PAR20, one 50W R20 or one 75W PAR16. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately.

Suppliers

Company
Product
Description
Supplier Links
Alpha Trak® Adjustable Flatback Track Head Fixture - P9205-31 - bulbs.com
Worcester, MA, USA
Alpha Trak® Adjustable Flatback Track Head Fixture
P9205-31
Alpha Trak® Adjustable Flatback Track Head Fixture P9205-31
Progress Lighting Alpha Trak® Adjustable Flatback Track Head Fixture. Black Finish. Complete with black baffle. Size: 3 1/2" Diameter, 7 1/4" Height. Height is to bottom of track. Uses one 50W PAR20, one 50W R20 or one 75W PAR16. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately.

Progress Lighting Alpha Trak® Adjustable Flatback Track Head Fixture. Black Finish. Complete with black baffle. Size: 3 1/2" Diameter, 7 1/4" Height. Height is to bottom of track. Uses one 50W PAR20, one 50W R20 or one 75W PAR16. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P9205-31
Product Name Alpha Trak® Adjustable Flatback Track Head Fixture
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details