bulbs.com Alpha Trak® Adjustable Roundback Track Head Fixture P9203-28

Description
Progress Lighting Alpha Trak® Adjustable Roundback Track Head Fixture. Bright White Finish. Complete with black baffle. Size: 3 1/2" Diameter, 7 1/4" Height. Height is to bottom of track. Uses one 50W PAR20, one 50W R20 or one 75W PAR16. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately.
Description
Progress Lighting Alpha Trak® Adjustable Roundback Track Head Fixture. Bright White Finish. Complete with black baffle. Size: 3 1/2" Diameter, 7 1/4" Height. Height is to bottom of track. Uses one 50W PAR20, one 50W R20 or one 75W PAR16. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately.

Suppliers

Company
Product
Description
Supplier Links
Alpha Trak® Adjustable Roundback Track Head Fixture - P9203-28 - bulbs.com
Worcester, MA, USA
Alpha Trak® Adjustable Roundback Track Head Fixture
P9203-28
Alpha Trak® Adjustable Roundback Track Head Fixture P9203-28
Progress Lighting Alpha Trak® Adjustable Roundback Track Head Fixture. Bright White Finish. Complete with black baffle. Size: 3 1/2" Diameter, 7 1/4" Height. Height is to bottom of track. Uses one 50W PAR20, one 50W R20 or one 75W PAR16. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately.

Progress Lighting Alpha Trak® Adjustable Roundback Track Head Fixture. Bright White Finish. Complete with black baffle. Size: 3 1/2" Diameter, 7 1/4" Height. Height is to bottom of track. Uses one 50W PAR20, one 50W R20 or one 75W PAR16. Lampholders are complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically. Track mounting hardware and fixture accessories sold separately.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P9203-28
Product Name Alpha Trak® Adjustable Roundback Track Head Fixture
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details