bulbs.com Alpha Trak® Flair Track Head Fixture P9200-31

Description
Progress Lighting Alpha Trak® Line Voltage Adjustable Flair Track Head Fixture. Black Finish. Complete with black baffle. Size: 3 1/2" Diameter, 7 5/8" Height. Height is to bottom of track. Uses one 50W PAR20, one 50W R20 or one 75W PAR16. Complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically.
Description
Progress Lighting Alpha Trak® Line Voltage Adjustable Flair Track Head Fixture. Black Finish. Complete with black baffle. Size: 3 1/2" Diameter, 7 5/8" Height. Height is to bottom of track. Uses one 50W PAR20, one 50W R20 or one 75W PAR16. Complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically.

Suppliers

Company
Product
Description
Supplier Links
Alpha Trak® Flair Track Head Fixture - P9200-31 - bulbs.com
Worcester, MA, USA
Alpha Trak® Flair Track Head Fixture
P9200-31
Alpha Trak® Flair Track Head Fixture P9200-31
Progress Lighting Alpha Trak® Line Voltage Adjustable Flair Track Head Fixture. Black Finish. Complete with black baffle. Size: 3 1/2" Diameter, 7 5/8" Height. Height is to bottom of track. Uses one 50W PAR20, one 50W R20 or one 75W PAR16. Complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically.

Progress Lighting Alpha Trak® Line Voltage Adjustable Flair Track Head Fixture. Black Finish. Complete with black baffle. Size: 3 1/2" Diameter, 7 5/8" Height. Height is to bottom of track. Uses one 50W PAR20, one 50W R20 or one 75W PAR16. Complete with black step baffle for improved glare control. Lampholder rotates 360° horizontally and 90° vertically.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number P9200-31
Product Name Alpha Trak® Flair Track Head Fixture
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details